Networks International Corporation LC Bandpass Filter C-300

Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-153-040-030P Length: 1.530 (in) Width: 0.400 (in) Height: 0.300 (in)
Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-153-040-030P Length: 1.530 (in) Width: 0.400 (in) Height: 0.300 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-300 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-300
LC Bandpass Filter C-300
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-153-040-030P Length: 1.530 (in) Width: 0.400 (in) Height: 0.300 (in)

Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-153-040-030P Length: 1.530 (in) Width: 0.400 (in) Height: 0.300 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-300
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Stop Filter - 5o29147680 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 3000 MHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
LTCC Band Pass Filter, 1480 - 1570 MHz, 50Ω - BFCN-1525+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1525 dB
View Details
3 suppliers