Networks International Corporation LC Bandpass Filter C-200

Description
Type: Bandpass Center Frequency: 0.230 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)
Description
Type: Bandpass Center Frequency: 0.230 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-200 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-200
LC Bandpass Filter C-200
Type: Bandpass Center Frequency: 0.230 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)

Type: Bandpass Center Frequency: 0.230 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-200
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 5.97 - 9.12 GHz Bandpass Filter - MFBP-00084CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5970 to 9120 MHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
449-451MHz DIN-Female Coaxial Cavity Band Pass Filter Rated at 500 Watts (CW) - HRT-BF(450/2)-1084D - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 2000 kHz
Insertion Loss 0.7000 dB
View Details