Networks International Corporation LC Bandpass Filter C-119

Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-175-059-044P Length: 1.750 (in) Width: 0.590 (in) Height: 0.440 (in)
Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-175-059-044P Length: 1.750 (in) Width: 0.590 (in) Height: 0.440 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-119 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-119
LC Bandpass Filter C-119
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-175-059-044P Length: 1.750 (in) Width: 0.590 (in) Height: 0.440 (in)

Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-175-059-044P Length: 1.750 (in) Width: 0.590 (in) Height: 0.440 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-119
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

3-30GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0330K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 3000 to 30000 MHz
Insertion Loss 1.5 dB
View Details
5775 MHz Cavity Band Pass Filter - AB5775B1309 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details
Band Pass Filter - 5o263001700 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 470 to 477 MHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers