Networks International Corporation LC Bandpass Filter A-174

Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-494-200-099P Length: 4.940 (in) Width: 2.000 (in) Height: 0.990 (in)
Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-494-200-099P Length: 4.940 (in) Width: 2.000 (in) Height: 0.990 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - A-174 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
A-174
LC Bandpass Filter A-174
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-494-200-099P Length: 4.940 (in) Width: 2.000 (in) Height: 0.990 (in)

Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-494-200-099P Length: 4.940 (in) Width: 2.000 (in) Height: 0.990 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number A-174
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B099NC4S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10250 MHz
View Details
Lumped LC Band Pass Filter, 151 - 163 MHz, 50Ω - BPF-B157+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers