Band stop filter designed for wireless communication, audio processing, image and data acquisition, biomedical signal processing, and radar systems, with a reject frequency range of 2592 to 2598 MHz, insertion loss max 2 dB, rejection min 40 dB, VSWR max 1.5, and 50 Ω impedance. Operates from -55°C to +85°C, handles up to 50 W power, and features an SMA female connector. Enclosed in a black housing measuring 120 x 70 x 18 mm. Includes a one-year standard warranty.
Band Reject Frequency Range 440 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o29120700 |
| Product Name | Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 0.0 to 3000 MHz |