The NWSD-159 is a DPDT waveguide switch designed for operation between 4.9 GHz and 7.05 GHz with a WR-159 interface. It has a maximum insertion loss of 0.02 dB, a maximum VSWR of 1.05, and a minimum isolation of 70 dB. The switch operates on 24 VDC with a current draw of 1.2 A and has a switching time of 80 ms. It supports TTL control logic and includes indicator outputs. The mechanical interface is WR-159 with a tolerance of ±0.2 mm. The operating temperature range is -40°C to +85°C, with an extended range of -55°C to +85°C. The switch is rated for 0.1 million cycles of mechanical life.
kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NWSD-159 |
| Product Name | Waveguide Switches |
| Frequency Range | 4900 to 7050 MHz |