Infineon Technologies AG RF Switches BGS18MN14E6327XTSA1

Description
RF Switch IC LTE, W-CDMA SP8T 2.7GHz 50Ohm PG-TSNP-14-3
Request a Quote Datasheet
Description
RF Switch IC LTE, W-CDMA SP8T 2.7GHz 50Ohm PG-TSNP-14-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS18MN14E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC LTE, W-CDMA SP8T 2.7GHz 50Ohm PG-TSNP-14-3

RF Switch IC LTE, W-CDMA SP8T 2.7GHz 50Ohm PG-TSNP-14-3

Buy Now Datasheet
RF Switches - BGS18MN14E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC LTE, W-CDMA SP8T 2.7 GHz 50Ohm PG-TSNP-14-3

RF Switch IC LTE, W-CDMA SP8T 2.7 GHz 50Ohm PG-TSNP-14-3

Buy Now Datasheet
RF Switches - BGS18MN14E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC

RF Switch IC

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number BGS18MN14E6327XTSA1TR-ND BGS18MN14E6327XTSA1 BGS18MN14E6327XTSA1
Product Name RF Switches RF Switches RF Switches
Package Type Surface Mount; 14-WFQFN Exposed Pad Surface Mount
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 2700 MHz 100 to 2700 MHz
Insertion Loss 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Coaxial Switches - NMSD2S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1904564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
617 - 6000 MHz SP6T Switch for LTE Applications - QPC8014Q - Qorvo
Specs
Package Type 13 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.3300 dB
View Details