NMS2KTH is a DC to 43.5 GHz SPDT terminated coaxial switch with 50 Ω impedance, designed for wireless, transmitter, laboratory test, and radar applications. It is mounted via two 3 mm and two 2 mm through-holes, with dimensions of 38.7 × 53.2 × 13.2 mm excluding connectors. The switch has a maximum insertion loss of 1.00 dB up to 43.5 GHz, minimum isolation of 60 dB, and a maximum VSWR of 1.6. Operating voltage options are 12 V, 24 V, or 28 V, with latching or failsafe operation. It supports TTL control, mechanical indicators, and extended temperature range from -45 °C to +85 °C. The switch operates with a break-before-make sequence, has a life expectancy of 2 million cycles, and withstands 10 GRMS vibration and 30 G mechanical shock. RF connectors are 2.92 mm female.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS2KTH |
| Product Name | RF Coaxial Switches |
| Frequency Range | 0.0 to 43500 MHz |