California Eastern Laboratories - CEL RF Amplifiers - UPG2314T5N-E2-A UPG2314T5N-E2-A

Description
Manufacturer: CEL Win Source Part Number: 115157-UPG2314T5N-E2 -A Packaging: Cut Reel Test Frequency: 450MHz Frequency: 2.4GHz to 2.5GHz P1dB: 18dBm (63.1mW) to 20dBm (100mW) RF Type: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 65mA to 70mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 115157-UPG2314T5N-E2 -A Packaging: Cut Reel Test Frequency: 450MHz Frequency: 2.4GHz to 2.5GHz P1dB: 18dBm (63.1mW) to 20dBm (100mW) RF Type: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 65mA to 70mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPG2314T5N-E2-A
115157-UPG2314T5N-E2-A
RF Amplifiers - UPG2314T5N-E2-A 115157-UPG2314T5N-E2-A
Manufacturer: CEL Win Source Part Number: 115157-UPG2314T5N-E2 -A Packaging: Cut Reel Test Frequency: 450MHz Frequency: 2.4GHz to 2.5GHz P1dB: 18dBm (63.1mW) to 20dBm (100mW) RF Type: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSON Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 65mA to 70mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 115157-UPG2314T5N-E2-A
Packaging: Cut Reel
Test Frequency: 450MHz
Frequency: 2.4GHz to 2.5GHz
P1dB: 18dBm (63.1mW) to 20dBm (100mW)
RF Type: Bluetooth
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-TSON
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 65mA to 70mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 115157-UPG2314T5N-E2-A
Product Name RF Amplifiers - UPG2314T5N-E2-A
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-500-40000-43-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 40000 MHz
Minimum Gain 43 dB
View Details
RF Amplifiers - BGAV1A10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 3400 to 3800 MHz
View Details
3 suppliers