Skyworks Solutions, Inc. WLAN 802.11,b,g Front-end Module SKY65249-11

Description
Please note: SKY65249-11 is being discontinued and is not recommended for new designs. The SKY65249-11 FEM contains one complete 2.4 GHz transmit/receive chain in a compact RF front-end module optimized for single band 2.4 GHz operation. The SKY65249-11 includes a PA with integrated input filtering for 3–4 GHz rejection, and temperature-compensa ted directional power detector with 20 dB dynamic range. Also included are low loss, high rejection harmonic filters and a diversity switch which provide high linearity in transmit and low loss in receive paths.
Request a Quote
Description
Please note: SKY65249-11 is being discontinued and is not recommended for new designs. The SKY65249-11 FEM contains one complete 2.4 GHz transmit/receive chain in a compact RF front-end module optimized for single band 2.4 GHz operation. The SKY65249-11 includes a PA with integrated input filtering for 3–4 GHz rejection, and temperature-compensa ted directional power detector with 20 dB dynamic range. Also included are low loss, high rejection harmonic filters and a diversity switch which provide high linearity in transmit and low loss in receive paths.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WLAN 802.11,b,g Front-end Module - SKY65249-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
WLAN 802.11,b,g Front-end Module
SKY65249-11
WLAN 802.11,b,g Front-end Module SKY65249-11
Please note: SKY65249-11 is being discontinued and is not recommended for new designs. The SKY65249-11 FEM contains one complete 2.4 GHz transmit/receive chain in a compact RF front-end module optimized for single band 2.4 GHz operation. The SKY65249-11 includes a PA with integrated input filtering for 3–4 GHz rejection, and temperature-compensa ted directional power detector with 20 dB dynamic range. Also included are low loss, high rejection harmonic filters and a diversity switch which provide high linearity in transmit and low loss in receive paths.

Please note: SKY65249-11 is being discontinued and is not recommended for new designs.

The SKY65249-11 FEM contains one complete 2.4 GHz transmit/receive chain in a compact RF front-end module optimized for single band 2.4 GHz operation. The SKY65249-11 includes a PA with integrated input filtering for 3–4 GHz rejection, and temperature-compensated directional power detector with 20 dB dynamic range. Also included are low loss, high rejection harmonic filters and a diversity switch which provide high linearity in transmit and low loss in receive paths.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY65249-11
Product Name WLAN 802.11,b,g Front-end Module
Frequency Range 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Band 802.11a/b/g/n Wireless LAN Power Amplifier - SE2580L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
View Details
Sky5® Low Band Tx-Rx Front-End Module for 3G/ 4G/5G Applications with Low Band/High Band 2G - SKY5A3043 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Surface Mount; 56-pad
View Details
1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.7 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
RF Amplifiers - 863-1363-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
3 suppliers