California Eastern Laboratories - CEL RF Amplifiers - UPG2311T5F-E2-A UPG2311T5F-E2-A

Description
Manufacturer: CEL Win Source Part Number: 396042-UPG2311T5F-E2 -A Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 34dB to 37dB Noise Figure: 1.2dB to 1.5dB RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 17mA to 20mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 396042-UPG2311T5F-E2 -A Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 34dB to 37dB Noise Figure: 1.2dB to 1.5dB RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 17mA to 20mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPG2311T5F-E2-A
396042-UPG2311T5F-E2-A
RF Amplifiers - UPG2311T5F-E2-A 396042-UPG2311T5F-E2-A
Manufacturer: CEL Win Source Part Number: 396042-UPG2311T5F-E2 -A Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 34dB to 37dB Noise Figure: 1.2dB to 1.5dB RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 17mA to 20mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 396042-UPG2311T5F-E2-A
Packaging: Reel - TR
Test Frequency: 1.575GHz
Frequency: 1.575GHz
Gain: 34dB to 37dB
Noise Figure: 1.2dB to 1.5dB
RF Type: GPS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 12-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 17mA to 20mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 396042-UPG2311T5F-E2-A
Product Name RF Amplifiers - UPG2311T5F-E2-A
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 34 to 37 dB
Maximum Gain 34 to 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.6 - 1.5 GHz, 2.9 - 3.5 GHz Dual Band DVGA (Driver) MCM - QPB9026 - Qorvo
Specs
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
Package Type Surface Mount
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details