California Eastern Laboratories - CEL RF Amplifiers - UPG2301T5L-E2-A UPG2301T5L-E2-A

Description
Manufacturer: CEL Win Source Part Number: 798902-UPG2301T5L-E2 -A Package: 12-XFQFN Exposed Pad Frequency: 2.4GHz ~ 2.5GHz Operating Supply Voltage: 2.7 V ~ 3.6 V Gain: 23dB RF Type: Bluetooth Part Status: Obsolete(EOL) Family Name: UPG2301T5L Categories: RF/IF and RFID Operating Supply Current: 120mA Manufacturer Package: 12-TSQFN (2x2) Alternative Parts (Cross-Reference): SC1887A-07B00E; SC1869A-00A00 ; uPG2250T5N-E2; UPG2250T5N-E2-A; Introduction Date: November 06, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 798902-UPG2301T5L-E2 -A Package: 12-XFQFN Exposed Pad Frequency: 2.4GHz ~ 2.5GHz Operating Supply Voltage: 2.7 V ~ 3.6 V Gain: 23dB RF Type: Bluetooth Part Status: Obsolete(EOL) Family Name: UPG2301T5L Categories: RF/IF and RFID Operating Supply Current: 120mA Manufacturer Package: 12-TSQFN (2x2) Alternative Parts (Cross-Reference): SC1887A-07B00E; SC1869A-00A00 ; uPG2250T5N-E2; UPG2250T5N-E2-A; Introduction Date: November 06, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPG2301T5L-E2-A
798902-UPG2301T5L-E2-A
RF Amplifiers - UPG2301T5L-E2-A 798902-UPG2301T5L-E2-A
Manufacturer: CEL Win Source Part Number: 798902-UPG2301T5L-E2 -A Package: 12-XFQFN Exposed Pad Frequency: 2.4GHz ~ 2.5GHz Operating Supply Voltage: 2.7 V ~ 3.6 V Gain: 23dB RF Type: Bluetooth Part Status: Obsolete(EOL) Family Name: UPG2301T5L Categories: RF/IF and RFID Operating Supply Current: 120mA Manufacturer Package: 12-TSQFN (2x2) Alternative Parts (Cross-Reference): SC1887A-07B00E; SC1869A-00A00 ; uPG2250T5N-E2; UPG2250T5N-E2-A; Introduction Date: November 06, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 798902-UPG2301T5L-E2-A
Package: 12-XFQFN Exposed Pad
Frequency: 2.4GHz ~ 2.5GHz
Operating Supply Voltage: 2.7 V ~ 3.6 V
Gain: 23dB
RF Type: Bluetooth
Part Status: Obsolete(EOL)
Family Name: UPG2301T5L
Categories: RF/IF and RFID
Operating Supply Current: 120mA
Manufacturer Package: 12-TSQFN (2x2)
Alternative Parts (Cross-Reference): SC1887A-07B00E; SC1869A-00A00 ; uPG2250T5N-E2; UPG2250T5N-E2-A;
Introduction Date: November 06, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 798902-UPG2301T5L-E2-A
Product Name RF Amplifiers - UPG2301T5L-E2-A
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-60 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers - BGA728L7E6327XTSA1 - 104256-BGA728L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 170 to 1675 MHz
Minimum Gain 15.75 dB
View Details
3 suppliers