Skyworks Solutions, Inc. RF Amplifiers AWB7125P8

Description
RF Amplifier IC HSDPA, LTE, WCDMA 860MHz ~ 894MHz 14-SMD Module
Request a Quote Datasheet
Description
RF Amplifier IC HSDPA, LTE, WCDMA 860MHz ~ 894MHz 14-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1871-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1871-2-ND
RF Amplifiers 863-1871-2-ND
RF Amplifier IC HSDPA, LTE, WCDMA 860MHz ~ 894MHz 14-SMD Module

RF Amplifier IC HSDPA, LTE, WCDMA 860MHz ~ 894MHz 14-SMD Module

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - AWB7125P8
752004-AWB7125P8
RF Amplifiers - AWB7125P8 752004-AWB7125P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 752004-AWB7125P8 Packaging: Reel Test Frequency: 894MHz Frequency: 860MHz ~ 894MHz Gain: 31dB Supply Current: 395mA P1dB: 32dBm RF Type: HSDPA, LTE, WCDMA Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: Module Manufacturer Package: 14-SMD Module Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 4.2V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 752004-AWB7125P8
Packaging: Reel
Test Frequency: 894MHz
Frequency: 860MHz ~ 894MHz
Gain: 31dB
Supply Current: 395mA
P1dB: 32dBm
RF Type: HSDPA, LTE, WCDMA
Part Status: Last Time Buy
Categories: RF/IF and RFID
Supplier Device Package: Module
Manufacturer Package: 14-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 4.2V

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AWB7125P8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AWB7125P8
RF and Wireless - RF Amplifiers AWB7125P8
IC AMP HSDPA 860MHZ-894MHZ 14SMD

IC AMP HSDPA 860MHZ-894MHZ 14SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-1871-2-ND 752004-AWB7125P8 AWB7125P8
Product Name RF Amplifiers RF Amplifiers - AWB7125P8 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA RF Microwave
Frequency Range 860 to 894 MHz 860 to 894 MHz 860 to 894 MHz
Minimum Gain 31 dB 31 dB ? to 31 dB
Maximum Gain 31 dB 31 dB 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0001-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2.4 GHZ CMOS RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH - RFX8422 - Skyworks Solutions, Inc.
Specs
Output Power 24 dBm
Operating Voltage 4.8 volts
View Details
ADM2-0035PA, 0.1-35 GHz 2-Stage LO Driver Amplifier - ADM2-0035PA - Marki Microwave LLC
Specs
Frequency Range 100 to 35000 MHz
Package Type Connectorized; connectorized
View Details