Infineon Technologies AG RF Switches BGS22W2L10E6327XTSA1

Description
RF Switch IC General Purpose DPDT 2GHz 50Ohm TSLP-10-1
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 2GHz 50Ohm TSLP-10-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS22W2L10E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 2GHz 50Ohm TSLP-10-1

RF Switch IC General Purpose DPDT 2GHz 50Ohm TSLP-10-1

Buy Now Datasheet
RF Switches - BGS22W2L10E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 2GHz 50Ohm TSLP-10-1

RF Switch IC General Purpose DPDT 2GHz 50Ohm TSLP-10-1

Buy Now Datasheet
RF Switches - BGS22W2L10E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose DPDT 2 GHz 50Ohm TSLP-10-1

RF Switch IC General Purpose DPDT 2 GHz 50Ohm TSLP-10-1

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number BGS22W2L10E6327XTSA1TR-ND BGS22W2L10E6327XTSA1
Product Name RF Switches RF Switches
Package Type Surface Mount; 10-XFQFN Surface Mount
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 2000 MHz 100 to 2000 MHz
Insertion Loss 0.3900 dB 0.3900 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS8ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - 2312-CMD195C3TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details