The NWSD-137 is a DPDT waveguide switch designed for operation between 5.85 GHz and 8.2 GHz with a WR-137 interface. It features a maximum insertion loss of 0.02 dB, a maximum VSWR of 1.05, and a minimum isolation of 60 dB. The device operates on a 24 VDC supply with a current draw of 1.2 A and has a switching time of 60 ms. It is rated for an operating temperature range of -40 °C to +85 °C, with an extended range of -55 °C to +85 °C. The switch supports TTL logic control and includes indicator outputs. Its mechanical life is rated at 0.1 million cycles. The package includes pin-based control connections with defined functions for VDC, GND, and indicator signals.
kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NWSD-137 |
| Product Name | Waveguide Switches |
| Frequency Range | 5850 to 8200 MHz |