kTB Solutions RF Coaxial Switches NMS2KH

Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NMS2KH is a single-pole double-throw coaxial switch designed for RF applications up to 43.5 GHz with 50 Ω impedance. It features low insertion loss, high isolation, and low VSWR across its frequency range. The switch has a 2.92 mm female RF connector, operates with a break-before-make sequence, and allows selection of +12 V, +24 V, or +28 V control voltage. It supports both failsafe and latching actuator types, with a switching time of 15 ms maximum and an operational life of 2 million cycles. The operating temperature range is -25 °C to +65 °C, with an extended range of -45 °C to +85 °C available. The unit measures 195 mm x 100 mm x 95 mm for failsafe versions and uses a feedthrough or D-Sub9 interface for power and control signals.

Datasheet Summary
Powered by GS/AI

The NMS2KH is a single-pole double-throw coaxial switch designed for RF applications up to 43.5 GHz with 50 Ω impedance. It features low insertion loss, high isolation, and low VSWR across its frequency range. The switch has a 2.92 mm female RF connector, operates with a break-before-make sequence, and allows selection of +12 V, +24 V, or +28 V control voltage. It supports both failsafe and latching actuator types, with a switching time of 15 ms maximum and an operational life of 2 million cycles. The operating temperature range is -25 °C to +65 °C, with an extended range of -45 °C to +85 °C available. The unit measures 195 mm x 100 mm x 95 mm for failsafe versions and uses a feedthrough or D-Sub9 interface for power and control signals.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switches - NMS2KH - kTB Solutions
San Jose, CA, United States
RF Coaxial Switches
NMS2KH
RF Coaxial Switches NMS2KH
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NMS2KH
Product Name RF Coaxial Switches
Frequency Range 0.0 to 43500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NSMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type SP3T~SP6T
View Details
RF Coaxial Switches - NMS2S-22-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 22000 MHz
Type Single Pole Double Throw; SPDT
View Details
Waveguide Switches - NWSD-75 - kTB Solutions
Specs
Frequency Range 10000 to 15000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Coaxial Switches - NMS22T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details