Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
INFINEON TECHNOLOGIES AG
BGT60LTR11AIPE6327XUMA2 -- RF ICS
Infineon Technologies AG
RF ICs
BGT60LTR11AIPE6327XUMA2
Description
Infineon BGT60LTR11AIPE6327XU MA2
RS Components, Ltd.
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Infineon BGT60LTR11AIPE6327XU MA2
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2344630
RF ICs
2344630
Infineon BGT60LTR11AIPE6327XU MA2
Infineon BGT60LTR11AIPE6327XU
MA2
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2344631P
RF ICs
2344631P
Infineon BGT60LTR11AIPE6327XU MA2
Infineon BGT60LTR11AIPE6327XU
MA2
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2344631
RF ICs
2344631
Infineon BGT60LTR11AIPE6327XU MA2
Infineon BGT60LTR11AIPE6327XU
MA2
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
RF Switches
Product Number
2344630
Product Name
RF ICs
Package Type
PG-UF2BGA
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
RF Switch Systems- Mechanical Switch
SSU5266A
Specs
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Infineon Technologies AG
RF - Wireless control receiver - TDA5225
TDA5225
View Details
kTB Solutions
RF Coaxial Switches
NMS6KT
Specs
Frequency Range
0.0 to 40000 MHz
Type
SP3T~SP6T(Terminated)
View Details
Mini-Circuits
Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω
TOSW-230+
Specs
Operating Temperature
-55 to 100 C (-67 to 212 F)
Impedance
50 ohms
Type
Single Pole Double Throw
View Details