California Eastern Laboratories - CEL RF Amplifiers - UPC8232T5N-E2 UPC8232T5N-E2

Description
Manufacturer: California Eastern Labs Win Source Part Number: 1277723-UPC8232T5N-E 2 Manufacturer Homepage: www.cel.com Alternative Parts (Cross-Reference): MAX2659ELT+TG47; MAX2659ELT/V+T; BGU8004Z; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: California Eastern Labs Win Source Part Number: 1277723-UPC8232T5N-E 2 Manufacturer Homepage: www.cel.com Alternative Parts (Cross-Reference): MAX2659ELT+TG47; MAX2659ELT/V+T; BGU8004Z; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8232T5N-E2
1277723-UPC8232T5N-E2
RF Amplifiers - UPC8232T5N-E2 1277723-UPC8232T5N-E2
Manufacturer: California Eastern Labs Win Source Part Number: 1277723-UPC8232T5N-E 2 Manufacturer Homepage: www.cel.com Alternative Parts (Cross-Reference): MAX2659ELT+TG47; MAX2659ELT/V+T; BGU8004Z; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: California Eastern Labs
Win Source Part Number: 1277723-UPC8232T5N-E2
Manufacturer Homepage: www.cel.com
Alternative Parts (Cross-Reference): MAX2659ELT+TG47; MAX2659ELT/V+T; BGU8004Z;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1277723-UPC8232T5N-E2
Product Name RF Amplifiers - UPC8232T5N-E2
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 700 to 2700 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Si8920BC-IS Isolated Amplifier - Si8920BC-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details