California Eastern Laboratories - CEL RF Amplifiers - UPC8204TK-E2-A UPC8204TK-E2-A

Description
Manufacturer: CEL Win Source Part Number: 213744-UPC8204TK-E2- A Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 800MHz to 2.5GHz Gain: 14.5dB Noise Figure: 7.5dB RF Type: PHS, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 11.5mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 213744-UPC8204TK-E2- A Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 800MHz to 2.5GHz Gain: 14.5dB Noise Figure: 7.5dB RF Type: PHS, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 11.5mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8204TK-E2-A
213744-UPC8204TK-E2-A
RF Amplifiers - UPC8204TK-E2-A 213744-UPC8204TK-E2-A
Manufacturer: CEL Win Source Part Number: 213744-UPC8204TK-E2- A Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 800MHz to 2.5GHz Gain: 14.5dB Noise Figure: 7.5dB RF Type: PHS, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-Minimold Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 11.5mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 213744-UPC8204TK-E2-A
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 800MHz to 2.5GHz
Gain: 14.5dB
Noise Figure: 7.5dB
RF Type: PHS, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-Minimold
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 11.5mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 213744-UPC8204TK-E2-A
Product Name RF Amplifiers - UPC8204TK-E2-A
Applications RF Microwave
Frequency Range 800 to 2500 MHz
Minimum Gain 14.5 dB
Maximum Gain 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - PTMA080302MV1AUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, EDGE
Frequency Range 700 to 1000 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - SKY65013-92LF - 756600-SKY65013-92LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 12.5 dB
View Details
4 suppliers