California Eastern Laboratories - CEL RF Amplifiers UPC3223TB-A

Description
RF Amplifier IC DBS 2.8GHz ~ 3.2GHz 6-SuperMiniMold
Request a Quote Datasheet
Description
RF Amplifier IC DBS 2.8GHz ~ 3.2GHz 6-SuperMiniMold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC3223TB-A-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC3223TB-A-ND
RF Amplifiers UPC3223TB-A-ND
RF Amplifier IC DBS 2.8GHz ~ 3.2GHz 6-SuperMiniMold

RF Amplifier IC DBS 2.8GHz ~ 3.2GHz 6-SuperMiniMold

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number UPC3223TB-A-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications DBS
Frequency Range 2800 to 3200 MHz
Minimum Gain 20 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18000 MHz
Output VSWR 3.5 :1
View Details