California Eastern Laboratories - CEL RF Amplifiers - UPC2763TB-E3-A UPC2763TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 1116537-UPC2763TB-E3 -A Packaging: Cut Reel Test Frequency: 1.9GHz Frequency: 2.3GHz to 2.7GHz Gain: 18dB to 24dB Noise Figure: 5.5dB to 7.5dB P1dB: 4dBm (2.5mW) to 6.5dBm (4.5mW) RF Type: Cellular, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 27mA to 35mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116537-UPC2763TB-E3 -A Packaging: Cut Reel Test Frequency: 1.9GHz Frequency: 2.3GHz to 2.7GHz Gain: 18dB to 24dB Noise Figure: 5.5dB to 7.5dB P1dB: 4dBm (2.5mW) to 6.5dBm (4.5mW) RF Type: Cellular, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 27mA to 35mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2763TB-E3-A
1116537-UPC2763TB-E3-A
RF Amplifiers - UPC2763TB-E3-A 1116537-UPC2763TB-E3-A
Manufacturer: CEL Win Source Part Number: 1116537-UPC2763TB-E3 -A Packaging: Cut Reel Test Frequency: 1.9GHz Frequency: 2.3GHz to 2.7GHz Gain: 18dB to 24dB Noise Figure: 5.5dB to 7.5dB P1dB: 4dBm (2.5mW) to 6.5dBm (4.5mW) RF Type: Cellular, GPS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 27mA to 35mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 1116537-UPC2763TB-E3-A
Packaging: Cut Reel
Test Frequency: 1.9GHz
Frequency: 2.3GHz to 2.7GHz
Gain: 18dB to 24dB
Noise Figure: 5.5dB to 7.5dB
P1dB: 4dBm (2.5mW) to 6.5dBm (4.5mW)
RF Type: Cellular, GPS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 27mA to 35mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1116537-UPC2763TB-E3-A
Product Name RF Amplifiers - UPC2763TB-E3-A
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 18 to 24 dB
Maximum Gain 18 to 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - 1101401 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2700 to 3700 MHz
Maximum Gain 33 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA825L6S - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 17 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details