California Eastern Laboratories - CEL RF Amplifiers UPC2712TB-E3

Description
RF Amplifier IC Cellular, DBS, PCS 2.2GHz ~ 2.6GHz SOT-363
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, DBS, PCS 2.2GHz ~ 2.6GHz SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC2712TBTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC2712TBTR-ND
RF Amplifiers UPC2712TBTR-ND
RF Amplifier IC Cellular, DBS, PCS 2.2GHz ~ 2.6GHz SOT-363

RF Amplifier IC Cellular, DBS, PCS 2.2GHz ~ 2.6GHz SOT-363

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - UPC2712TB-E3
101763-UPC2712TB-E3
RF Amplifiers - UPC2712TB-E3 101763-UPC2712TB-E3
Manufacturer: CEL Win Source Part Number: 101763-UPC2712TB-E3 Packaging: Reel - TR Frequency: 2.2GHz to 2.6GHz Gain: 11dB to 16.5dB Noise Figure: 4.5dB to 6dB RF Type: Cellular, DBS, PCS Family Name: uPC2712TB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Alternative Parts (Cross-Reference): PSA-0012; MAAL-009120 -TR1000; BGM1014,115; Introduction Date: November 12, 1997 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 101763-UPC2712TB-E3
Packaging: Reel - TR
Frequency: 2.2GHz to 2.6GHz
Gain: 11dB to 16.5dB
Noise Figure: 4.5dB to 6dB
RF Type: Cellular, DBS, PCS
Family Name: uPC2712TB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 9mA to 15mA
Alternative Parts (Cross-Reference): PSA-0012; MAAL-009120 -TR1000; BGM1014,115;
Introduction Date: November 12, 1997
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number UPC2712TBTR-ND 101763-UPC2712TB-E3
Product Name RF Amplifiers RF Amplifiers - UPC2712TB-E3
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, DBS, PCS RF Microwave
Frequency Range 2200 to 2600 MHz 2200 to 2600 MHz
Minimum Gain 11 dB 11 to 16.5 dB
Maximum Gain 16.5 dB 11 to 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL7433SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 3300 MHz
View Details
RF Amplifiers - 448-BGA824N6SE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details