California Eastern Laboratories - CEL RF Amplifiers - UPC2712T UPC2712T

Description
Manufacturer: CEL Win Source Part Number: 401189-UPC2712T Packaging: Reel - TR Frequency: 2.2GHz to 2.6GHz Gain: 11dB to 16.5dB Noise Figure: 4.5dB to 6dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Alternative Parts (Cross-Reference): HMC3653LP3BE; uPC2712T-A; uPC2712T-E3; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 401189-UPC2712T Packaging: Reel - TR Frequency: 2.2GHz to 2.6GHz Gain: 11dB to 16.5dB Noise Figure: 4.5dB to 6dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Alternative Parts (Cross-Reference): HMC3653LP3BE; uPC2712T-A; uPC2712T-E3; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2712T
401189-UPC2712T
RF Amplifiers - UPC2712T 401189-UPC2712T
Manufacturer: CEL Win Source Part Number: 401189-UPC2712T Packaging: Reel - TR Frequency: 2.2GHz to 2.6GHz Gain: 11dB to 16.5dB Noise Figure: 4.5dB to 6dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Alternative Parts (Cross-Reference): HMC3653LP3BE; uPC2712T-A; uPC2712T-E3; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 401189-UPC2712T
Packaging: Reel - TR
Frequency: 2.2GHz to 2.6GHz
Gain: 11dB to 16.5dB
Noise Figure: 4.5dB to 6dB
RF Type: Cellular, DBS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 9mA to 15mA
Alternative Parts (Cross-Reference): HMC3653LP3BE; uPC2712T-A; uPC2712T-E3;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 401189-UPC2712T
Product Name RF Amplifiers - UPC2712T
Applications RF Microwave
Frequency Range 2200 to 2600 MHz
Minimum Gain 11 to 16.5 dB
Maximum Gain 11 to 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-24000-30000-30-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 30000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - BGA428H6327XTSA1 - 098964-BGA428H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 100 to 6000 MHz
Minimum Gain 20 dB
View Details
3 suppliers