Skyworks Solutions, Inc. 1218 MHz High Output GaN CATV Power Doubler Amplifier ACA4788

Description
1218 MHz High Output GaN CATV Power Doubler Amplifier
Request a Quote
Description
1218 MHz High Output GaN CATV Power Doubler Amplifier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA4788 - Skyworks Solutions, Inc.
Irvine, CA, United States
1218 MHz High Output GaN CATV Power Doubler Amplifier
ACA4788
1218 MHz High Output GaN CATV Power Doubler Amplifier ACA4788
1218 MHz High Output GaN CATV Power Doubler Amplifier

1218 MHz High Output GaN CATV Power Doubler Amplifier

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number ACA4788
Product Name 1218 MHz High Output GaN CATV Power Doubler Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-1872-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 2496 to 2690 MHz
View Details
3 suppliers
SKY5® 5G NR UHB Diversity Receive Module - SKY53728-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 21-lead
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details