California Eastern Laboratories - CEL RF Amplifiers - UPC2711T UPC2711T

Description
Manufacturer: CEL Win Source Part Number: 401185-UPC2711T Packaging: Reel - TR Frequency: 2.7GHz to 3GHz Gain: 11dB to 16.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 401185-UPC2711T Packaging: Reel - TR Frequency: 2.7GHz to 3GHz Gain: 11dB to 16.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2711T
401185-UPC2711T
RF Amplifiers - UPC2711T 401185-UPC2711T
Manufacturer: CEL Win Source Part Number: 401185-UPC2711T Packaging: Reel - TR Frequency: 2.7GHz to 3GHz Gain: 11dB to 16.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 401185-UPC2711T
Packaging: Reel - TR
Frequency: 2.7GHz to 3GHz
Gain: 11dB to 16.5dB
Noise Figure: 5dB to 6.5dB
RF Type: Cellular, DBS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 9mA to 15mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 401185-UPC2711T
Product Name RF Amplifiers - UPC2711T
Applications RF Microwave
Frequency Range 2700 to 3000 MHz
Minimum Gain 11 to 16.5 dB
Maximum Gain 11 to 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Connectorized SMA, High Power Amplifier, 20 MHz to 2700 MHz, 50Ω - ZHL-20M2G7025+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 80 C (-4 to 176 F)
Frequency Range 20 to 2700 MHz
View Details
1 GHz – 22 GHz Low Phase Noise Amplifier - APM-7516CH - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type bare-die
View Details
Balanced Low Noise Amplifier - ABA3100 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details