California Eastern Laboratories - CEL Optoisolators - Logic Output - PS9714-F3 PS9714-F3

Description
Manufacturer: CEL Win Source Part Number: 805790-PS9714-F3 Packaging: Reel Mounting Style: SMD Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 20ns, 10ns Current - Output / Channel: 25mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Part Status: Obsolete (End Of Life) Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-SOIC, 5 Leads Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: CEL Win Source Part Number: 805790-PS9714-F3 Packaging: Reel Mounting Style: SMD Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 20ns, 10ns Current - Output / Channel: 25mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Part Status: Obsolete (End Of Life) Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-SOIC, 5 Leads Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9714-F3 - 805790-PS9714-F3 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9714-F3
805790-PS9714-F3
Optoisolators - Logic Output - PS9714-F3 805790-PS9714-F3
Manufacturer: CEL Win Source Part Number: 805790-PS9714-F3 Packaging: Reel Mounting Style: SMD Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 20ns, 10ns Current - Output / Channel: 25mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Part Status: Obsolete (End Of Life) Supplier Device Package: 5-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-SOIC, 5 Leads Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: CEL
Win Source Part Number: 805790-PS9714-F3
Packaging: Reel
Mounting Style: SMD
Output Type: Open Collector
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.65V
Rise / Fall Time (Typ): 20ns, 10ns
Current - Output / Channel: 25mA
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Part Status: Obsolete (End Of Life)
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-SOIC, 5 Leads
Current - DC Forward (If) (Maximum): 30mA
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 805790-PS9714-F3
Product Name Optoisolators - Logic Output - PS9714-F3
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM2211TRIZ-RL - 860560-ADUM2211TRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Digital Isolators - 1243897-SI8400AA-A-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details