California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2805A-4-A PS2805A-4-A

Description
Manufacturer: CEL Win Source Part Number: 792522-PS2805A-4-A Series: NEPOC Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 16-SOIC (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 7μs Number of Channels: 4 Voltage - Isolation: 2500Vrms Family Name: PS2805A-4 Categories: Isolators Manufacturer Package: 16-SSOP Output Voltage MAX: 70V Output Current per Channel: 30mA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 300mV Introduction Date: June 07, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792522-PS2805A-4-A Series: NEPOC Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 16-SOIC (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 7μs Number of Channels: 4 Voltage - Isolation: 2500Vrms Family Name: PS2805A-4 Categories: Isolators Manufacturer Package: 16-SSOP Output Voltage MAX: 70V Output Current per Channel: 30mA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 300mV Introduction Date: June 07, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2805A-4-A - 792522-PS2805A-4-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2805A-4-A
792522-PS2805A-4-A
Optoisolators - Transistor, Photovoltaic Output - PS2805A-4-A 792522-PS2805A-4-A
Manufacturer: CEL Win Source Part Number: 792522-PS2805A-4-A Series: NEPOC Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 16-SOIC (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 7μs Number of Channels: 4 Voltage - Isolation: 2500Vrms Family Name: PS2805A-4 Categories: Isolators Manufacturer Package: 16-SSOP Output Voltage MAX: 70V Output Current per Channel: 30mA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 300mV Introduction Date: June 07, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792522-PS2805A-4-A
Series: NEPOC
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 16-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 5μs, 7μs
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Family Name: PS2805A-4
Categories: Isolators
Manufacturer Package: 16-SSOP
Output Voltage MAX: 70V
Output Current per Channel: 30mA
Current - DC Forward (If) (Maximum): 30mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 400% @ 5mA
Vce Saturation (Maximum): 300mV
Introduction Date: June 07, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 792522-PS2805A-4-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2805A-4-A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIKP20N60CTAKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
3 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details