Infineon Technologies AG Single FETs, MOSFETs AUIRFR8403

Description
N-Channel 40V 100A (Tc) 99W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 40V 100A (Tc) 99W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRAUIRFR8403-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRAUIRFR8403-ND
Single FETs, MOSFETs IRAUIRFR8403-ND
N-Channel 40V 100A (Tc) 99W (Tc) Surface Mount D-Pak

N-Channel 40V 100A (Tc) 99W (Tc) Surface Mount D-Pak

Buy Now Datasheet
 - AUIRFR8403 - Rochester Electronics
Newburyport, MA, United States
20V-40V N-Channel Automotive MOSFET

20V-40V N-Channel Automotive MOSFET

Supplier's Site Datasheet
 - AUIRFR8403 - Rochester Electronics
Newburyport, MA, United States
20V-40V N-Channel Automotive MOSFET

20V-40V N-Channel Automotive MOSFET

Supplier's Site Datasheet
Singapore, Singapore
40V 100A DPAK MOSFET Transistor
278-AUIRFR8403
40V 100A DPAK MOSFET Transistor 278-AUIRFR8403
MOSFET N-CH 40V 100A DPAK Product overview: AUIRFR8403 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR8403 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A DPAK Product overview: AUIRFR8403 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR8403 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR8403 - 1149850-AUIRFR8403 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR8403
1149850-AUIRFR8403
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR8403 1149850-AUIRFR8403
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149850-AUIRFR8403 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149850-AUIRFR8403
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET Auto 40V N-Ch FET 3.1mOhms 100A

MOSFET Auto 40V N-Ch FET 3.1mOhms 100A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFR8403 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFR8403
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFR8403
MOSFET N-CH 40V 100A DPAK

MOSFET N-CH 40V 100A DPAK

Supplier's Site
Mosfet Transistor, N Channel, 100 A, 40 V, 0.0024 Ohm, 10 V, 3 V Rohs Compliant Infineon - 04X5777 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 100 A, 40 V, 0.0024 Ohm, 10 V, 3 V Rohs Compliant Infineon
04X5777
Mosfet Transistor, N Channel, 100 A, 40 V, 0.0024 Ohm, 10 V, 3 V Rohs Compliant Infineon 04X5777
MOSFET Transistor, N Channel, 100 A, 40 V, 0.0024 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 100 A, 40 V, 0.0024 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRAUIRFR8403-ND AUIRFR8403 278-AUIRFR8403 1149850-AUIRFR8403 AUIRFR8403 AUIRFR8403 04X5777
Product Name Single FETs, MOSFETs 40V 100A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR8403 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 100 A, 40 V, 0.0024 Ohm, 10 V, 3 V Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK Tube SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

 - AIGW50N65H5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
5 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details