California Eastern Laboratories - CEL 5KV Bipolar Transistor PS2501L-1-E3-A

Description
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2501L-1-E3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2501L-1-E3-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2501L-1-E3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2501L-1-E3-A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS2501L-1-E3-A is a surface-mount single-channel optocoupler containing a GaAs infrared LED and an NPN silicon phototransistor, designed for electrical isolation in applications such as power supplies and programmable logic controllers. It features a 5000 Vr.m.s. isolation voltage, 80 V collector-to-emitter voltage, and a 50 mA collector current rating. The device has a rise time of 3 µs and fall time of 5 µs, with a current transfer ratio of 80% to 600%. The package is a gull-wing surface-mount type with dimensions of 9.60 mm × 19.8 mm. It is RoHS compliant, with lead-free terminations, and meets UL safety standard File No. E72422.

Datasheet Summary
Powered by GS/AI

The PS2501L-1-E3-A is a surface-mount single-channel optocoupler containing a GaAs infrared LED and an NPN silicon phototransistor, designed for electrical isolation in applications such as power supplies and programmable logic controllers. It features a 5000 Vr.m.s. isolation voltage, 80 V collector-to-emitter voltage, and a 50 mA collector current rating. The device has a rise time of 3 µs and fall time of 5 µs, with a current transfer ratio of 80% to 600%. The package is a gull-wing surface-mount type with dimensions of 9.60 mm × 19.8 mm. It is RoHS compliant, with lead-free terminations, and meets UL safety standard File No. E72422.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Bipolar Transistor
903-PS2501L-1-E3-A
5KV Bipolar Transistor 903-PS2501L-1-E3-A
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2501L-1-E3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2501L-1-E3-A can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2501L-1-E3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2501L-1-E3-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-PS2501L-1-E3-A
Product Name 5KV Bipolar Transistor
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274970 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BCP51E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-261-4, TO-261AA
View Details
2 suppliers
45 V, 1 A PNP medium power transistors - BC51PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers