Infineon Technologies AG RF Switches BGS12PN10

Description
The BGS12PN10 is a Single Pole Dual Throw (SPDT) high linearity, high power RF switch optimized for mobile phone applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. The BGS12PN10 enables critical band combinations for UL (B1 + B3), (B2+B4), DL-CA (B4 + B12) and SV-LTE (B5 + B13). This device handles very high transmitting signal levels of up to 38 dBm, while at the same time exhibiting low losses to conserve battery power. Ultra high linearity devices have a significant impact on system sensitivity. For instance, 3 dBm more linearity in whole RF-front-end leads to 6 dB better signal-to-noise ratio. Hence, data rate speed is improved by up to 40% allowing a step e.g. from 20 Mbps (QAM16 4/5) to 33 Mbps (QAM64 4/5). The BGS12PN10 stands for Best-in-Class ISO and IL performance across all frequencies. Summary of Features High max RF power: 38 dBm Two ultra-low loss ports: 0.17 dB @ f=0.9 GHz, PIN=38dBm 0.22 dB @ f=1.9 GHz, PIN=38dBm 0.26 dB @ f=2.7 GHz, PIN=33dBm 0.37 dB @ f=3.6 GHz, PIN=33dBm 0.68 dB @ f=5.8 GHz, PIN=33dBm No DC decoupling components required, if no external DC is applied on RF ports High ESD robustness Low harmonic generation High linearity: 75dBm IIP3 No power supply blocking required Supply voltage range: 1.8 to 3.6V No insertion loss change within supply voltage range No linearity change within supply voltage range 0.5 to 6.0 GHz coverage Small form factor 1.1 mm x 1.5 mm 400 µm pad pitch RoHS and WEEE compliant package Potential Applications Suitable for EDGE / C2K / LTE / WCDMA / SV-LTE Mobile cellular Rx/Tx applications Optimized for main path and entire RF Front-end without any power restrictions in mobile communication: DL/UL CA and MIMO HPUE 26dBm devices (high power Tx) Micro/Pico Cells/Cellular Base stations Test equipment
Request a Quote Datasheet
Description
The BGS12PN10 is a Single Pole Dual Throw (SPDT) high linearity, high power RF switch optimized for mobile phone applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. The BGS12PN10 enables critical band combinations for UL (B1 + B3), (B2+B4), DL-CA (B4 + B12) and SV-LTE (B5 + B13). This device handles very high transmitting signal levels of up to 38 dBm, while at the same time exhibiting low losses to conserve battery power. Ultra high linearity devices have a significant impact on system sensitivity. For instance, 3 dBm more linearity in whole RF-front-end leads to 6 dB better signal-to-noise ratio. Hence, data rate speed is improved by up to 40% allowing a step e.g. from 20 Mbps (QAM16 4/5) to 33 Mbps (QAM64 4/5). The BGS12PN10 stands for Best-in-Class ISO and IL performance across all frequencies. Summary of Features High max RF power: 38 dBm Two ultra-low loss ports: 0.17 dB @ f=0.9 GHz, PIN=38dBm 0.22 dB @ f=1.9 GHz, PIN=38dBm 0.26 dB @ f=2.7 GHz, PIN=33dBm 0.37 dB @ f=3.6 GHz, PIN=33dBm 0.68 dB @ f=5.8 GHz, PIN=33dBm No DC decoupling components required, if no external DC is applied on RF ports High ESD robustness Low harmonic generation High linearity: 75dBm IIP3 No power supply blocking required Supply voltage range: 1.8 to 3.6V No insertion loss change within supply voltage range No linearity change within supply voltage range 0.5 to 6.0 GHz coverage Small form factor 1.1 mm x 1.5 mm 400 µm pad pitch RoHS and WEEE compliant package Potential Applications Suitable for EDGE / C2K / LTE / WCDMA / SV-LTE Mobile cellular Rx/Tx applications Optimized for main path and entire RF Front-end without any power restrictions in mobile communication: DL/UL CA and MIMO HPUE 26dBm devices (high power Tx) Micro/Pico Cells/Cellular Base stations Test equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS12PN10 - Infineon Technologies AG
Neubiberg, Germany
RF Switches
BGS12PN10
RF Switches BGS12PN10
The BGS12PN10 is a Single Pole Dual Throw (SPDT) high linearity, high power RF switch optimized for mobile phone applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. The BGS12PN10 enables critical band combinations for UL (B1 + B3), (B2+B4), DL-CA (B4 + B12) and SV-LTE (B5 + B13). This device handles very high transmitting signal levels of up to 38 dBm, while at the same time exhibiting low losses to conserve battery power. Ultra high linearity devices have a significant impact on system sensitivity. For instance, 3 dBm more linearity in whole RF-front-end leads to 6 dB better signal-to-noise ratio. Hence, data rate speed is improved by up to 40% allowing a step e.g. from 20 Mbps (QAM16 4/5) to 33 Mbps (QAM64 4/5). The BGS12PN10 stands for Best-in-Class ISO and IL performance across all frequencies. Summary of Features High max RF power: 38 dBm Two ultra-low loss ports: 0.17 dB @ f=0.9 GHz, PIN=38dBm 0.22 dB @ f=1.9 GHz, PIN=38dBm 0.26 dB @ f=2.7 GHz, PIN=33dBm 0.37 dB @ f=3.6 GHz, PIN=33dBm 0.68 dB @ f=5.8 GHz, PIN=33dBm No DC decoupling components required, if no external DC is applied on RF ports High ESD robustness Low harmonic generation High linearity: 75dBm IIP3 No power supply blocking required Supply voltage range: 1.8 to 3.6V No insertion loss change within supply voltage range No linearity change within supply voltage range 0.5 to 6.0 GHz coverage Small form factor 1.1 mm x 1.5 mm 400 µm pad pitch RoHS and WEEE compliant package Potential Applications Suitable for EDGE / C2K / LTE / WCDMA / SV-LTE Mobile cellular Rx/Tx applications Optimized for main path and entire RF Front-end without any power restrictions in mobile communication: DL/UL CA and MIMO HPUE 26dBm devices (high power Tx) Micro/Pico Cells/Cellular Base stations Test equipment

The BGS12PN10 is a Single Pole Dual Throw (SPDT) high linearity, high power RF switch optimized for mobile phone applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally.

The BGS12PN10 enables critical band combinations for UL (B1 + B3), (B2+B4), DL-CA (B4 + B12) and SV-LTE (B5 + B13). This device handles very high transmitting signal levels of up to 38 dBm, while at the same time exhibiting low losses to conserve battery power. Ultra high linearity devices have a significant impact on system sensitivity. For instance, 3 dBm more linearity in whole RF-front-end leads to 6 dB better signal-to-noise ratio. Hence, data rate speed is improved by up to 40% allowing a step e.g. from 20 Mbps (QAM16 4/5) to 33 Mbps (QAM64 4/5). The BGS12PN10 stands for Best-in-Class ISO and IL performance across all frequencies.


Summary of Features

  • High max RF power: 38 dBm
  • Two ultra-low loss ports:
    • 0.17 dB @ f=0.9 GHz, PIN=38dBm
    • 0.22 dB @ f=1.9 GHz, PIN=38dBm
    • 0.26 dB @ f=2.7 GHz, PIN=33dBm
    • 0.37 dB @ f=3.6 GHz, PIN=33dBm
    • 0.68 dB @ f=5.8 GHz, PIN=33dBm
  • No DC decoupling components required, if no external DC is applied on RF ports
  • High ESD robustness
  • Low harmonic generation
  • High linearity: 75dBm IIP3
  • No power supply blocking required
  • Supply voltage range: 1.8 to 3.6V
  • No insertion loss change within supply voltage range
  • No linearity change within supply voltage range
  • 0.5 to 6.0 GHz coverage
  • Small form factor 1.1 mm x 1.5 mm
  • 400 µm pad pitch
  • RoHS and WEEE compliant package

Potential Applications

  • Suitable for EDGE / C2K / LTE / WCDMA / SV-LTE
  • Mobile cellular Rx/Tx applications
  • Optimized for main path and entire RF Front-end without any power restrictions in mobile communication:
    • DL/UL CA and MIMO
    • HPUE 26dBm devices (high power Tx)
    • Micro/Pico Cells/Cellular Base stations
    • Test equipment
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGS12PN10
Product Name RF Switches
Control Interface GPIO
Frequency Range 500 to 6000 MHz
Insertion Loss 0.1600 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12PL6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 6-XFDFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 4000 MHz
View Details
4 suppliers
RF Switches - 448-BGSA402ML10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFLGA
Frequency Range 400 to 6000 MHz
Type Single Pole Single Throw
View Details
3 suppliers