NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3057 2SK3057

Description
Manufacturer: NEC Win Source Part Number: 1127477-2SK3057 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 1127477-2SK3057 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3057 - 1127477-2SK3057 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3057
1127477-2SK3057
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3057 1127477-2SK3057
Manufacturer: NEC Win Source Part Number: 1127477-2SK3057 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 1127477-2SK3057
Manufacturer Homepage: www.nec.com/
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Industrial N-Channel MOSFET Transistor
285-2SK3057
Industrial N-Channel MOSFET Transistor 285-2SK3057
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE Product overview: 2SK3057 from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Industrial, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3057 can be used for catalog matching and distributor lookup.

SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE Product overview: 2SK3057 from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Industrial, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3057 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1127477-2SK3057 285-2SK3057
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3057 Industrial N-Channel MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Trench Power MOSFET Model: FMI80N10T2 - Fuji Electric Corp. of America
Specs
V(BR)DSS 100 volts
rDS(on) 0.0128 ohms
IDSS 80000 milliamps
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC110N15NS5ATMA1 - 1024349-BSC110N15NS5ATMA1 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
PD 125000 milliwatts
View Details
8 suppliers
CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers