NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1292 2SK1292

Description
Manufacturer: NEC Win Source Part Number: 1126979-2SK1292 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 1126979-2SK1292 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1292 - 1126979-2SK1292 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1292
1126979-2SK1292
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1292 1126979-2SK1292
Manufacturer: NEC Win Source Part Number: 1126979-2SK1292 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 1126979-2SK1292
Manufacturer Homepage: www.nec.com/
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Transistor - 79050779 - Radwell International
Willingboro, NJ, United States
Transistor
79050779
Transistor 79050779
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 1-ELEMENT, N-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET, 3 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 1-ELEMENT, N-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET, 3 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Power MOSFET RF Transistors
Product Number 1126979-2SK1292 79050779
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1292 Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18532KCS 60-V N-Channel NexFET? Power MOSFET - CSD18532KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0053 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMH23N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.2800 ohms
IDSS 23000 milliamps
View Details
 - AUIRF3710ZSTRL - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type PG-TO263-3
View Details
4 suppliers