Nearson, Inc. RF Antennas L324AM-315

Description
315MHz Whip, Straight RF Antenna 310MHz ~ 320MHz -1dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
315MHz Whip, Straight RF Antenna 310MHz ~ 320MHz -1dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 730-1001-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
730-1001-ND
RF Antennas 730-1001-ND
315MHz Whip, Straight RF Antenna 310MHz ~ 320MHz -1dBi SMA Male Connector Mount

315MHz Whip, Straight RF Antenna 310MHz ~ 320MHz -1dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - L324AM-315 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
L324AM-315
RF Antennas L324AM-315
315MHz Whip, Straight RF Antenna 310MHz ~ 320MHz -1dBi SMA Male Connector Mount

315MHz Whip, Straight RF Antenna 310MHz ~ 320MHz -1dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 730-1001-ND L324AM-315
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 315.0 MHz
Gain -1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers