ECS Inc. International Surface Mount Crystals ECS-122.8-20-5PVX

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-122.8-20-5PVX is a surface mount crystal operating at 122.8 MHz with a load capacitance of 20 pF, housed in a 2.6 mm maximum height resistance weld metal package. It operates within a temperature range of -10 to +70°C and meets RoHS compliance. The crystal operates in fundamental mode with a maximum equivalent series resistance of 50 Ω. The part supports a maximum drive level of 500 μW and has a shunt capacitance of 5 pF. Frequency tolerance is ±30 ppm at +25°C, and frequency stability is ±50 ppm across the operating range. Aging is ±5 ppm over the first year at +25°C. The component is suitable for reflow soldering with a peak temperature of +260°C for up to 10 seconds and is rated MSL 1.

Datasheet Summary
Powered by GS/AI

The ECS-122.8-20-5PVX is a surface mount crystal operating at 122.8 MHz with a load capacitance of 20 pF, housed in a 2.6 mm maximum height resistance weld metal package. It operates within a temperature range of -10 to +70°C and meets RoHS compliance. The crystal operates in fundamental mode with a maximum equivalent series resistance of 50 Ω. The part supports a maximum drive level of 500 μW and has a shunt capacitance of 5 pF. Frequency tolerance is ±30 ppm at +25°C, and frequency stability is ±50 ppm across the operating range. Aging is ±5 ppm over the first year at +25°C. The component is suitable for reflow soldering with a peak temperature of +260°C for up to 10 seconds and is rated MSL 1.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-122.8-20-5PVX - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-122.8-20-5PVX
Surface Mount Crystals ECS-122.8-20-5PVX
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC1598TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1598TR-ND
Crystals XC1598TR-ND
12.288MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

12.288MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 12.2880MHZ 20PF SMD

CRYSTAL 12.2880MHZ 20PF SMD

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ECS-122.8-20-5PVX XC1598TR-ND ECS-122.8-20-5PVX
Product Name Surface Mount Crystals Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 12.29 MHz 12.29 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Surface Mount Crystals - ECS-110-20-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-060-18-20BM-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 MHz
View Details
4 suppliers