ECS Inc. International Crystals ECS-110-S-1

Description
11MHz ±30ppm Crystal Series 30 Ohms HC-49/U
Request a Quote Datasheet
Description
11MHz ±30ppm Crystal Series 30 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - X088-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X088-ND
Crystals X088-ND
11MHz ±30ppm Crystal Series 30 Ohms HC-49/U

11MHz ±30ppm Crystal Series 30 Ohms HC-49/U

Buy Now Datasheet
Crystals ECS-110-S-1
CRYSTAL 11.0000MHZ SERIES TH

CRYSTAL 11.0000MHZ SERIES TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number X088-ND ECS-110-S-1
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM8VT1A0332.768KHZ6.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Surface Mount Crystals - ECS-122.8-18-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 149-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details