Aker Technology USA Corporation 4 Pin Crystal C3E C3E-25.000-10-3050-X-R

Description
Crystal, 3.20mm x2.50mm,25MHz,10pF,- 40-85C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,25MHz,10pF,- 40-85C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface-mount crystal unit with a 4-pad ceramic-metal package, designed for frequencies from 8.000 to 156.250 MHz. This part operates at 25.000 MHz in fundamental mode with a load capacitance of 10 pF, a frequency tolerance of ±30 ppm, and frequency stability of ±50 ppm over the temperature range of -40 to +85 °C. It has a maximum drive level of 100 µW, an equivalent series resistance of 40 Ω, and an aging rate of ±3 ppm per year. The unit meets RoHS standards and is packaged in a tape and reel format for 1000 pieces.

Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface-mount crystal unit with a 4-pad ceramic-metal package, designed for frequencies from 8.000 to 156.250 MHz. This part operates at 25.000 MHz in fundamental mode with a load capacitance of 10 pF, a frequency tolerance of ±30 ppm, and frequency stability of ±50 ppm over the temperature range of -40 to +85 °C. It has a maximum drive level of 100 µW, an equivalent series resistance of 40 Ω, and an aging rate of ±3 ppm per year. The unit meets RoHS standards and is packaged in a tape and reel format for 1000 pieces.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-25.000-10-3050-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-25.000-10-3050-X-R
4 Pin Crystal C3E C3E-25.000-10-3050-X-R
Crystal, 3.20mm x2.50mm,25MHz,10pF,- 40-85C

Crystal, 3.20mm x2.50mm,25MHz,10pF,-40-85C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-25.000-10-3050-X-R
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719498 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
4 Pin Crystal C3E - C3E-28.224-18-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 28.22 MHz
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-27.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27 MHz
Load Capacitance 18 pF
View Details