NCEPOWER  Misc Products - NCE20P45Q NCE20P45Q

Description
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 832369-NCE20P45Q Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 832369-NCE20P45Q Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Misc Products - NCE20P45Q - 832369-NCE20P45Q - Win Source Electronics
Laguna Hills, CA, United States
Misc Products - NCE20P45Q
832369-NCE20P45Q
Misc Products - NCE20P45Q 832369-NCE20P45Q
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 832369-NCE20P45Q Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 832369-NCE20P45Q
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Transistors - NCE20P45Q - ODG (Origin Data Global)
Shenzhen, China
Transistors
NCE20P45Q
Transistors NCE20P45Q
19V 45A 80W 7mΩ@4.5V,20A 1V@250uA 1 Piece P-Channel DFN-8(3.3x3.3) MOSFETs ROHS

19V 45A 80W 7mΩ@4.5V,20A 1V@250uA 1 Piece P-Channel DFN-8(3.3x3.3) MOSFETs ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Power MOSFET Transistors
Product Number 832369-NCE20P45Q NCE20P45Q
Product Name Misc Products - NCE20P45Q Transistors
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMV07N90E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 2 ohms
IDSS 7000 milliamps
View Details
N-Channel Power MOSFET - BSZ060NE2LS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0060 ohms
View Details
6 suppliers
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
7 suppliers