Texas Instruments CSD16413Q5A N-Channel NexFET™ Power MOSFET CSD16413Q5A

Description
N-Channel NexFET™ Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
N-Channel NexFET™ Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel NexFET™ Power MOSFET in a 5 mm × 6 mm SON plastic package, designed for point-of-load synchronous buck converters in networking, telecom, and computing systems. It has a drain-to-source voltage rating of 25 V, continuous drain current of 24 A at TC = 25°C, and on-resistance of 3.1 mΩ at VGS = 10 V. The device features ultra-low gate charge of 9 nC (at 4.5 V), avalanche energy rating of 106 mJ, and thermal resistance junction-to-case of 2.6 °C/W. It is RoHS compliant, halogen-free, and has a junction and storage temperature range of -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

N-Channel NexFET™ Power MOSFET in a 5 mm × 6 mm SON plastic package, designed for point-of-load synchronous buck converters in networking, telecom, and computing systems. It has a drain-to-source voltage rating of 25 V, continuous drain current of 24 A at TC = 25°C, and on-resistance of 3.1 mΩ at VGS = 10 V. The device features ultra-low gate charge of 9 nC (at 4.5 V), avalanche energy rating of 106 mJ, and thermal resistance junction-to-case of 2.6 °C/W. It is RoHS compliant, halogen-free, and has a junction and storage temperature range of -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
CSD16413Q5A N-Channel NexFET™ Power MOSFET - CSD16413Q5A - Texas Instruments
Dallas, TX, United States
CSD16413Q5A N-Channel NexFET™ Power MOSFET
CSD16413Q5A
CSD16413Q5A N-Channel NexFET™ Power MOSFET CSD16413Q5A
N-Channel NexFET™ Power MOSFET 8-VSONP -55 to 150

N-Channel NexFET™ Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-24524-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24524-2-ND
Single FETs, MOSFETs 296-24524-2-ND
N-Channel 25V 24A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 24A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24524-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24524-1-ND
Single FETs, MOSFETs 296-24524-1-ND
N-Channel 25V 24A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 24A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-24524-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-24524-6-ND
Single FETs, MOSFETs 296-24524-6-ND
N-Channel 25V 24A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 25V 24A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16413Q5A - 013356-CSD16413Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16413Q5A
013356-CSD16413Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16413Q5A 013356-CSD16413Q5A
Manufacturer: Texas Instruments Win Source Part Number: 013356-CSD16413Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 24A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.9V @ 250μA Max Gate Charge: 11.7nC @ 4.5V Max Input Capacitance: 1780pF @ 12.5V Maximum Gate-Source Voltage: +16V, -12V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 24A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013356-CSD16413Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 24A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.9V @ 250μA
Max Gate Charge: 11.7nC @ 4.5V
Max Input Capacitance: 1780pF @ 12.5V
Maximum Gate-Source Voltage: +16V, -12V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 24A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V 100A 5.6mOhm MOSFET Transistor
278-CSD16413Q5A
25V 100A 5.6mOhm MOSFET Transistor 278-CSD16413Q5A
N-CH MOSFET, 25V, 100A, 5.6mOhm, NexFET, SON5x6 Product overview: CSD16413Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A, 5.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, 5.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16413Q5A can be used for catalog matching and distributor lookup.

N-CH MOSFET, 25V, 100A, 5.6mOhm, NexFET, SON5x6 Product overview: CSD16413Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A, 5.6mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, 5.6mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16413Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CSD16413Q5A - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 100A I(D), 25V, 0.0056ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 100A I(D), 25V, 0.0056ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16413Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16413Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16413Q5A
MOSFET N-CH 25V 24A/100A 8VSON

MOSFET N-CH 25V 24A/100A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch NexFET Power MOSFETs

MOSFET N-Ch NexFET Power MOSFETs

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD16413Q5A 296-24524-2-ND 013356-CSD16413Q5A 278-CSD16413Q5A CSD16413Q5A CSD16413Q5A CSD16413Q5A
Product Name CSD16413Q5A N-Channel NexFET™ Power MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16413Q5A 25V 100A 5.6mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 25 volts 25 volts
rDS(on) 0.0056 ohms 0.0056 ohms
IDSS 156000 milliamps
QG 9 nC
Unlock Full Specs
to access all available technical data