Stock Drive Products & Sterling Instrument - SDP/SI 0.39" I.D., 0.625" O.D., 0.062" Thick flat Washer A 9X20-38

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X20-38 is a flat washer made of stainless steel with an inner diameter of 0.390 inches, an outer diameter of 0.625 inches, and a thickness of 0.062 inch, designed for use with 3/8-inch screws.

Datasheet Summary
Powered by GS/AI

A 9X20-38 is a flat washer made of stainless steel with an inner diameter of 0.390 inches, an outer diameter of 0.625 inches, and a thickness of 0.062 inch, designed for use with 3/8-inch screws.

Suppliers

Company
Product
Description
Supplier Links
0.39
Hicksville, NY, United States
0.39" I.D., 0.625" O.D., 0.062" Thick flat Washer
A 9X20-38
0.39" I.D., 0.625" O.D., 0.062" Thick flat Washer A 9X20-38
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9X20-38
Product Name 0.39" I.D., 0.625" O.D., 0.062" Thick flat Washer
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

6 mm Bore, High-Temperature T500® Polymer Thrust Washers - S99GTTM062015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material T500® Polymer
Inside Diameter 0.059 inch (1.500 mm)
Outside Diameter 0.787 inch (20.000 mm)
View Details
Wave Spring Washer, 0.125
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.125 inch (3.175 mm)
View Details
Spring Steel Split Lock Washers for M8 Screw, 8.1mm (ID), 12.7mm (OD) - MD7980MQB080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.319 inch (8.100 mm)
View Details
Spring Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 8.8mm (OD) - MD7980MQB050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.201 inch (5.100 mm)
View Details