ZAGO Manufacturing Company, Inc. Hex Sealing Nuts

Description
ZAGO’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO’s hex sealing nuts rather than ordinary nuts to ensure optimal performance from your equipment. We have bonded a silicone element directly into the heavy hex sealing nut, thus eliminate the need for you to use any messy liquid sealants. The rubber segment, when the nut is torqued, forms an unbeatable seal about the threading of your bolt that remains strong no matter the conditions it is exposed to. ZAGO’s one piece heavy hex seal nut grants you 360 degrees of sealing power whether its submerged under the ocean, launched into space, used for aviation, used in pneumatic or hydraulic systems, or in virtually any other application. The Idea In cases of severe pressure, ZAGO’s self-sealing nuts and plugs offer the ultimate sealing protection. ZAGO’s self-sealing nuts can withstand extreme conditions thanks to their unique design which features a rubber layer on the face of the nut. ZAGO’s seal nuts include a built-in “O” ring which has the power to seal in/out elements. We manufacture self-sealing nuts which are compatible with different types of environments. If you’re working in high pressure circumstances, then your equipment demands the best quality self-sealing nuts and plugs. Our self-sealing nuts may be installed just like any other nuts and plugs, but, in terms of functionality, they are far from ordinary pieces of hardware. How It Works ZAGO’s one piece self-sealing nuts and plugs offer superb fastening and sealing power in metal-to-metal contact. They block air, liquid, dust and other contaminants with a special defensive rubber. When you apply torque onto the nut, the subsequent three-way tensioning effect creates a 360 degree water-tight seal about the nut. Special Features Include: Sealing water/moisture, air, dust, liquids, and other contaminants either in or out through the thread or bearing face Reducing noise and vibration Do not require any special installation Metal-to-metal contact No maintenance/re-tight ening needed Customizability Reusability
Request a Quote
Description
ZAGO’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO’s hex sealing nuts rather than ordinary nuts to ensure optimal performance from your equipment. We have bonded a silicone element directly into the heavy hex sealing nut, thus eliminate the need for you to use any messy liquid sealants. The rubber segment, when the nut is torqued, forms an unbeatable seal about the threading of your bolt that remains strong no matter the conditions it is exposed to. ZAGO’s one piece heavy hex seal nut grants you 360 degrees of sealing power whether its submerged under the ocean, launched into space, used for aviation, used in pneumatic or hydraulic systems, or in virtually any other application. The Idea In cases of severe pressure, ZAGO’s self-sealing nuts and plugs offer the ultimate sealing protection. ZAGO’s self-sealing nuts can withstand extreme conditions thanks to their unique design which features a rubber layer on the face of the nut. ZAGO’s seal nuts include a built-in “O” ring which has the power to seal in/out elements. We manufacture self-sealing nuts which are compatible with different types of environments. If you’re working in high pressure circumstances, then your equipment demands the best quality self-sealing nuts and plugs. Our self-sealing nuts may be installed just like any other nuts and plugs, but, in terms of functionality, they are far from ordinary pieces of hardware. How It Works ZAGO’s one piece self-sealing nuts and plugs offer superb fastening and sealing power in metal-to-metal contact. They block air, liquid, dust and other contaminants with a special defensive rubber. When you apply torque onto the nut, the subsequent three-way tensioning effect creates a 360 degree water-tight seal about the nut. Special Features Include: Sealing water/moisture, air, dust, liquids, and other contaminants either in or out through the thread or bearing face Reducing noise and vibration Do not require any special installation Metal-to-metal contact No maintenance/re-tight ening needed Customizability Reusability
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
Parsippany, NJ, United States
Hex Sealing Nuts
Hex Sealing Nuts
ZAGO’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO’s hex sealing nuts rather than ordinary nuts to ensure optimal performance from your equipment. We have bonded a silicone element directly into the heavy hex sealing nut, thus eliminate the need for you to use any messy liquid sealants. The rubber segment, when the nut is torqued, forms an unbeatable seal about the threading of your bolt that remains strong no matter the conditions it is exposed to. ZAGO’s one piece heavy hex seal nut grants you 360 degrees of sealing power whether its submerged under the ocean, launched into space, used for aviation, used in pneumatic or hydraulic systems, or in virtually any other application. The Idea In cases of severe pressure, ZAGO’s self-sealing nuts and plugs offer the ultimate sealing protection. ZAGO’s self-sealing nuts can withstand extreme conditions thanks to their unique design which features a rubber layer on the face of the nut. ZAGO’s seal nuts include a built-in “O” ring which has the power to seal in/out elements. We manufacture self-sealing nuts which are compatible with different types of environments. If you’re working in high pressure circumstances, then your equipment demands the best quality self-sealing nuts and plugs. Our self-sealing nuts may be installed just like any other nuts and plugs, but, in terms of functionality, they are far from ordinary pieces of hardware. How It Works ZAGO’s one piece self-sealing nuts and plugs offer superb fastening and sealing power in metal-to-metal contact. They block air, liquid, dust and other contaminants with a special defensive rubber. When you apply torque onto the nut, the subsequent three-way tensioning effect creates a 360 degree water-tight seal about the nut. Special Features Include: Sealing water/moisture, air, dust, liquids, and other contaminants either in or out through the thread or bearing face Reducing noise and vibration Do not require any special installation Metal-to-metal contact No maintenance/re-tight ening needed Customizability Reusability

ZAGO’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO’s hex sealing nuts rather than ordinary nuts to ensure optimal performance from your equipment. We have bonded a silicone element directly into the heavy hex sealing nut, thus eliminate the need for you to use any messy liquid sealants. The rubber segment, when the nut is torqued, forms an unbeatable seal about the threading of your bolt that remains strong no matter the conditions it is exposed to.

ZAGO’s one piece heavy hex seal nut grants you 360 degrees of sealing power whether its submerged under the ocean, launched into space, used for aviation, used in pneumatic or hydraulic systems, or in virtually any other application.

The Idea

In cases of severe pressure, ZAGO’s self-sealing nuts and plugs offer the ultimate sealing protection. ZAGO’s self-sealing nuts can withstand extreme conditions thanks to their unique design which features a rubber layer on the face of the nut. ZAGO’s seal nuts include a built-in “O” ring which has the power to seal in/out elements. We manufacture self-sealing nuts which are compatible with different types of environments. If you’re working in high pressure circumstances, then your equipment demands the best quality self-sealing nuts and plugs. Our self-sealing nuts may be installed just like any other nuts and plugs, but, in terms of functionality, they are far from ordinary pieces of hardware.

How It Works

ZAGO’s one piece self-sealing nuts and plugs offer superb fastening and sealing power in metal-to-metal contact. They block air, liquid, dust and other contaminants with a special defensive rubber. When you apply torque onto the nut, the subsequent three-way tensioning effect creates a 360 degree water-tight seal about the nut.

Special Features Include:

  • Sealing water/moisture, air, dust, liquids, and other contaminants either in or out through the thread or bearing face
  • Reducing noise and vibration
  • Do not require any special installation
  • Metal-to-metal contact
  • No maintenance/re-tightening needed
  • Customizability
  • Reusability
Supplier's Site

Technical Specifications

  ZAGO Manufacturing Company, Inc.
Product Category Nuts
Product Name Hex Sealing Nuts
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details