Altech Corp. Polyamide PG Threaded Locknuts 7211887

Description
Features: Polyamide 6 25 % Glass Fiber Reinforced PG Threads
Request a Quote
Description
Features: Polyamide 6 25 % Glass Fiber Reinforced PG Threads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Polyamide 6, 25% glass fiber reinforced locknuts with PG 29 metric thread, rated for temperatures from -40 to 100°C, are available in light grey and black. The threading has a thickness of 7.5 mm and a spanner size of 46 mm. The part is designed for use in EMC applications and is offered in packs of 20.

Datasheet Summary
Powered by GS/AI

Polyamide 6, 25% glass fiber reinforced locknuts with PG 29 metric thread, rated for temperatures from -40 to 100°C, are available in light grey and black. The threading has a thickness of 7.5 mm and a spanner size of 46 mm. The part is designed for use in EMC applications and is offered in packs of 20.

Suppliers

Company
Product
Description
Supplier Links
Polyamide PG Threaded Locknuts - 7211887 - Altech Corp.
Flemington, NJ, USA
Polyamide PG Threaded Locknuts
7211887
Polyamide PG Threaded Locknuts 7211887
Features: Polyamide 6 25 % Glass Fiber Reinforced PG Threads

Features:

  • Polyamide 6
  • 25 % Glass Fiber Reinforced
  • PG Threads
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Nuts
Product Number 7211887
Product Name Polyamide PG Threaded Locknuts
Type Hex Nut; Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Metric Threaded Locknuts - 7211979 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M12
Material Bronze
View Details
2 suppliers
Nuts - 1920-2260-ND - DigiKey
Altech Corp.
Specs
Type Locknut
Material Plastic; Polyamide
View Details
Nuts - 1920-2165-ND - DigiKey
Altech Corp.
Specs
Type Locknut
Material Plastic; Polyamide
View Details
Polyamide Metric Threaded Locknuts - 7211975 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M16
Material Bronze
View Details
2 suppliers