National Bolt & Nut Corporation Serrated Flange Lock Nuts

Description
SERRATED FLANGE LOCK NUTS National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated flange nuts possess an enlarged circular base that more evenly distributes pressure over the part being secured. This circular base allows our serrated flange nuts to maintain a tighter hold. Because of the tight grip offered by the hardened locking serrations of our serrated flange nuts, no washer is necessary during application. Nylon inserts and nuts with patches are also available, which help prevent our hex flange nuts from loosening during vibration. Our serrated flange nuts meet dimensions per 145 with the addition of serrated teeth under flange. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.
Request a Quote
Description
SERRATED FLANGE LOCK NUTS National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated flange nuts possess an enlarged circular base that more evenly distributes pressure over the part being secured. This circular base allows our serrated flange nuts to maintain a tighter hold. Because of the tight grip offered by the hardened locking serrations of our serrated flange nuts, no washer is necessary during application. Nylon inserts and nuts with patches are also available, which help prevent our hex flange nuts from loosening during vibration. Our serrated flange nuts meet dimensions per 145 with the addition of serrated teeth under flange. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Serrated Flange Lock Nuts -  - National Bolt & Nut Corporation
Schaumburg, IL, United States
Serrated Flange Lock Nuts
Serrated Flange Lock Nuts
SERRATED FLANGE LOCK NUTS National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated flange nuts possess an enlarged circular base that more evenly distributes pressure over the part being secured. This circular base allows our serrated flange nuts to maintain a tighter hold. Because of the tight grip offered by the hardened locking serrations of our serrated flange nuts, no washer is necessary during application. Nylon inserts and nuts with patches are also available, which help prevent our hex flange nuts from loosening during vibration. Our serrated flange nuts meet dimensions per 145 with the addition of serrated teeth under flange. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.

SERRATED FLANGE LOCK NUTS

  • National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated flange nuts possess an enlarged circular base that more evenly distributes pressure over the part being secured. This circular base allows our serrated flange nuts to maintain a tighter hold.
  • Because of the tight grip offered by the hardened locking serrations of our serrated flange nuts, no washer is necessary during application. Nylon inserts and nuts with patches are also available, which help prevent our hex flange nuts from loosening during vibration.
  • Our serrated flange nuts meet dimensions per 145 with the addition of serrated teeth under flange.
  • Other materials and finishes available. For further information, call or send an information request.

In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.

Supplier's Site

Technical Specifications

  National Bolt & Nut Corporation
Product Category Nuts
Product Name Serrated Flange Lock Nuts
Type Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other; Serrated; Optional Nylon Inserts and Patches
Unlock Full Specs
to access all available technical data

Similar Products

Two Way Side Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material Steel
View Details
Heavy Square Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Nylon Insert Nut (optional feature); Square Nut; Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
Material Steel
View Details
Slotted Hex Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material Steel
View Details
Plow Bolt Hex Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"
Material Steel
View Details