NBS Corp. 1/4-28 x 5/8" Gr. Alloy 12 Point Flange Bolt, Plain BD8FLB02000528P-S

Description
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.
Description
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.

Suppliers

Company
Product
Description
Supplier Links
1/4-28 x 5/8" Gr. Alloy 12 Point Flange Bolt, Plain - BD8FLB02000528P-S - NBS Corp.
Vernon, CA, USA
1/4-28 x 5/8" Gr. Alloy 12 Point Flange Bolt, Plain
BD8FLB02000528P-S
1/4-28 x 5/8" Gr. Alloy 12 Point Flange Bolt, Plain BD8FLB02000528P-S
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.

From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BD8FLB02000528P-S
Product Name 1/4-28 x 5/8" Gr. Alloy 12 Point Flange Bolt, Plain
Bolt Type Flange Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M4 x20mm Long - 25043 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
Material Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M10 X 1.5 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M10
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details