Keystone Electronics Corp. Titanium SHCS M4 x20mm Long 25043

Description
Part Number: 25043 Drive: Socket Length: 20mm [.787] Material: Titanium - Grade 2 Thread: M4 Manufactured per DIN 912
Request a Quote Datasheet
Description
Part Number: 25043 Drive: Socket Length: 20mm [.787] Material: Titanium - Grade 2 Thread: M4 Manufactured per DIN 912
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS M4 x20mm Long - 25043 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS M4 x20mm Long
25043
Titanium SHCS M4 x20mm Long 25043
Part Number: 25043 Drive: Socket Length: 20mm [.787] Material: Titanium - Grade 2 Thread: M4 Manufactured per DIN 912

Part Number: 25043

  • Drive: Socket
  • Length: 20mm [.787]
  • Material: Titanium - Grade 2
  • Thread: M4
  • Manufactured per DIN 912
Buy Now
Bolt - 36-25043-ND - DigiKey
Thief River Falls, MN, United States
M4x0.7 Cheese Head Bolt Hex Drive Titanium

M4x0.7 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 25043 36-25043-ND
Product Name Titanium SHCS M4 x20mm Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Jack Screw-Clear w/ Hardware,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Pan Head Screw - 9302 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Titanium SHCS 2-56 x .312 Long - 21205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Titanium SHCS 10-32 x .625 Long - 21010 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers