APM Hexseal Corp. Metric Hexagon Head Bolt - Type STM SEELBOLT® M10 X 1.5 6g

Description
In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that encounter day-to-day jarring, or repetitive movement. Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches. Seelskrews® and Seelbolts® are available in many standard thread sizes and with various o-ring elastomer options. Some additional customizations include specialty thread-forming variations, tamper-resistant drives, thread captivation, as well as paint and finish options. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seelskrews® & Seelbolts® Screw/Bolt Material: 18/8 Stainless Steel, passivated Threads: Imperial— Class 2A †; Metric— Class 6g O-Ring Elastomer: Silicone conforms to A-A-59588, Class 2, GR60 or GR70, Red † Temperature Range: -80° F to +425° F ( -62° C to +219° C) Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions). Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.
Request a Quote
Description
In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that encounter day-to-day jarring, or repetitive movement. Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches. Seelskrews® and Seelbolts® are available in many standard thread sizes and with various o-ring elastomer options. Some additional customizations include specialty thread-forming variations, tamper-resistant drives, thread captivation, as well as paint and finish options. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seelskrews® & Seelbolts® Screw/Bolt Material: 18/8 Stainless Steel, passivated Threads: Imperial— Class 2A †; Metric— Class 6g O-Ring Elastomer: Silicone conforms to A-A-59588, Class 2, GR60 or GR70, Red † Temperature Range: -80° F to +425° F ( -62° C to +219° C) Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions). Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M10 X 1.5 6g - APM Hexseal Corp.
Englewood, NJ, USA
Metric Hexagon Head Bolt - Type STM SEELBOLT®
M10 X 1.5 6g
Metric Hexagon Head Bolt - Type STM SEELBOLT® M10 X 1.5 6g
In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that encounter day-to-day jarring, or repetitive movement. Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches. Seelskrews® and Seelbolts® are available in many standard thread sizes and with various o-ring elastomer options. Some additional customizations include specialty thread-forming variations, tamper-resistant drives, thread captivation, as well as paint and finish options. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seelskrews® & Seelbolts® Screw/Bolt Material: 18/8 Stainless Steel, passivated Threads: Imperial— Class 2A †; Metric— Class 6g O-Ring Elastomer: Silicone conforms to A-A-59588, Class 2, GR60 or GR70, Red † Temperature Range: -80° F to +425° F ( -62° C to +219° C) Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions). Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.

In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that encounter day-to-day jarring, or repetitive movement.

Should you need a more serious level of vibration resistance, our screws and bolts are available with additional locking features, such as self-locking pellets, strips and patches. Seelskrews® and Seelbolts® are available in many standard thread sizes and with various o-ring elastomer options. Some additional customizations include specialty thread-forming variations, tamper-resistant drives, thread captivation, as well as paint and finish options.

MATERIAL SPECIFICATIONS
For APM Hexseal® Standard Seelskrews® & Seelbolts®

Screw/Bolt Material: 18/8 Stainless Steel, passivated
Threads: Imperial— Class 2A †; Metric— Class 6g
O-Ring Elastomer: Silicone conforms to A-A-59588, Class 2, GR60 or GR70, Red ‡
Temperature Range: -80° F to +425° F ( -62° C to +219° C)
Pressure Range: Up to 20,000 psig internal and external (subject to clearance hole dimensions).
Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.

Supplier's Site

Technical Specifications

  APM Hexseal Corp.
Product Category Bolts
Product Number M10 X 1.5 6g
Product Name Metric Hexagon Head Bolt - Type STM SEELBOLT®
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/2-13UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/2"
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-16UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details