NBS Corp. 1/4-20 x 5/8" Gr. Alloy 12 Point Flange Bolt, Plain BD8FLB02000520P-S

Description
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.
Description
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.

Suppliers

Company
Product
Description
Supplier Links
1/4-20 x 5/8" Gr. Alloy 12 Point Flange Bolt, Plain - BD8FLB02000520P-S - NBS Corp.
Vernon, CA, USA
1/4-20 x 5/8" Gr. Alloy 12 Point Flange Bolt, Plain
BD8FLB02000520P-S
1/4-20 x 5/8" Gr. Alloy 12 Point Flange Bolt, Plain BD8FLB02000520P-S
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.

From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI’s® patented DPK® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12 Point Flange Bolts – stocked in grade Alloy – are non-serrated, non-indented. Available in both standard and fine thread, all 12 Point Flange Bolts are available with a black phosphate finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BD8FLB02000520P-S
Product Name 1/4-20 x 5/8" Gr. Alloy 12 Point Flange Bolt, Plain
Bolt Type Flange Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 1/4-20 x .500 Long - 21908 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Chromate (optional feature); Plain
View Details
Bolt - 335-ST3/8-16X15701-ND - DigiKey
APM Hexseal Corp.
Specs
Material Stainless Steel
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details