National Bolt & Nut Corporation Hex Head Cap Screw

Description
3/4 - 2" DIAMETER HEX HEAD CAP SCREW - GRADE 8 At National Bolt & Nut, our 3/4 - 2 inch diameter hex head cap screws feature rolled threads and meet ANSI B18.2.1 dimensional specifications. Our 3/4 -2 inch diameter hex head cap screws are secure fasteners for both construction and machinery parts. Our hex head cap screws measuring 1/4 - 1 1/2 inches meet SAE J429 standards for both material and physical properties, while our hex head cap screws measuring between 1 3/4 - 2 inches (equivalent to Grade 8) meet ASTM A354 Grade BD standards for both material and physical properties. Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the surface. Threaded along its entire length and possessing a chamfered point, cap screws can be driven into a hole and secured without a nut. Commonly employed in numerous mechanical assembly applications, National Bolt & Nut offers a wide selection of cap screws to meet your particular project needs.
Request a Quote
Description
3/4 - 2" DIAMETER HEX HEAD CAP SCREW - GRADE 8 At National Bolt & Nut, our 3/4 - 2 inch diameter hex head cap screws feature rolled threads and meet ANSI B18.2.1 dimensional specifications. Our 3/4 -2 inch diameter hex head cap screws are secure fasteners for both construction and machinery parts. Our hex head cap screws measuring 1/4 - 1 1/2 inches meet SAE J429 standards for both material and physical properties, while our hex head cap screws measuring between 1 3/4 - 2 inches (equivalent to Grade 8) meet ASTM A354 Grade BD standards for both material and physical properties. Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the surface. Threaded along its entire length and possessing a chamfered point, cap screws can be driven into a hole and secured without a nut. Commonly employed in numerous mechanical assembly applications, National Bolt & Nut offers a wide selection of cap screws to meet your particular project needs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Head Cap Screw -  - National Bolt & Nut Corporation
Schaumburg, IL, United States
Hex Head Cap Screw
Hex Head Cap Screw
3/4 - 2" DIAMETER HEX HEAD CAP SCREW - GRADE 8 At National Bolt & Nut, our 3/4 - 2 inch diameter hex head cap screws feature rolled threads and meet ANSI B18.2.1 dimensional specifications. Our 3/4 -2 inch diameter hex head cap screws are secure fasteners for both construction and machinery parts. Our hex head cap screws measuring 1/4 - 1 1/2 inches meet SAE J429 standards for both material and physical properties, while our hex head cap screws measuring between 1 3/4 - 2 inches (equivalent to Grade 8) meet ASTM A354 Grade BD standards for both material and physical properties. Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the surface. Threaded along its entire length and possessing a chamfered point, cap screws can be driven into a hole and secured without a nut. Commonly employed in numerous mechanical assembly applications, National Bolt & Nut offers a wide selection of cap screws to meet your particular project needs.

3/4 - 2" DIAMETER HEX HEAD CAP SCREW - GRADE 8

  • At National Bolt & Nut, our 3/4 - 2 inch diameter hex head cap screws feature rolled threads and meet ANSI B18.2.1 dimensional specifications.
  • Our 3/4 -2 inch diameter hex head cap screws are secure fasteners for both construction and machinery parts. Our hex head cap screws measuring 1/4 - 1 1/2 inches meet SAE J429 standards for both material and physical properties, while our hex head cap screws measuring between 1 3/4 - 2 inches (equivalent to Grade 8) meet ASTM A354 Grade BD standards for both material and physical properties.
  • Other materials and finishes available. For further information, call or send an information request.

Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the surface. Threaded along its entire length and possessing a chamfered point, cap screws can be driven into a hole and secured without a nut.

Commonly employed in numerous mechanical assembly applications, National Bolt & Nut offers a wide selection of cap screws to meet your particular project needs.

Supplier's Site

Technical Specifications

  National Bolt & Nut Corporation
Product Category Screws
Product Name Hex Head Cap Screw
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
Finish Zinc Chromate (optional feature); Plain
Unlock Full Specs
to access all available technical data

Similar Products

Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives 12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
Hex Head Cap Screw - Left Hand Thread -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details