Keystone Electronics Corp. Titanium SHCS 1/4-20 x .500 Long 21908

Description
Part Number: 21908 Drive: Socket Length: .500 [12.7] Material: Titanium - Grade 2 Thread: 1/4-20 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21908 Drive: Socket Length: .500 [12.7] Material: Titanium - Grade 2 Thread: 1/4-20 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 1/4-20 x .500 Long - 21908 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 1/4-20 x .500 Long
21908
Titanium SHCS 1/4-20 x .500 Long 21908
Part Number: 21908 Drive: Socket Length: .500 [12.7] Material: Titanium - Grade 2 Thread: 1/4-20 Manufactured per ASME B18

Part Number: 21908

  • Drive: Socket
  • Length: .500 [12.7]
  • Material: Titanium - Grade 2
  • Thread: 1/4-20
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21908-ND - DigiKey
Thief River Falls, MN, United States
"1/4""-20 Cheese Head Bolt Hex Drive Titanium"

"1/4""-20 Cheese Head Bolt Hex Drive Titanium"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21908 36-21908-ND
Product Name Titanium SHCS 1/4-20 x .500 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Shoulder Screw 8-32 Thread - 2431 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
SS Thumb Screw .437
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.4370 inch (11.1 mm)
View Details
2 suppliers
Titanium SHCS 1/4-20 x .375 Long - 21906 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Titanium SHCS M4 x10mm Long - 25041 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers