SSB-M3-30-B -- STOPPER BOLT - HEAD SPHERE TYPE
NBK America LLC
Stopper Bolt - Head Sphere Type
SSB-M3-30-B
Description
Hexagon head is round.
Round part has already been quenched. It is highly abrasion-resistant.
All products are provided with lock nut.
Description
Hexagon head is round.
Round part has already been quenched. It is highly abrasion-resistant.
All products are provided with lock nut.
Datasheet
Suppliers
Hexagon head is round.
Round part has already been quenched. It is highly abrasion-resistant.
All products are provided with lock nut.
- Hexagon head is round.
- Round part has already been quenched. It is highly abrasion-resistant.
- All products are provided with lock nut.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
SSB-M3-30-B |
|
Product Name
|
Stopper Bolt - Head Sphere Type |
|
Finish
|
Black Oxide
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
U-Bolt
Material
Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Material
Stainless Steel
Length
0.3937 inch (10 mm)
Metric
M3
View Details
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.1870 inch (4.75 mm)
View Details
2 suppliers
Material
Steel
Finish
Black Oxide
Metric
M4; M5; M6; M8; M10; M12; M16; M20
View Details