Keystone Electronics Corp. Titanium SHCS 2-56 x .187 Long 21203

Description
Part Number: 21203 Drive: Socket Length: .187 [4.74] Material: Titanium - Grade 2 Thread: 2-56 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21203 Drive: Socket Length: .187 [4.74] Material: Titanium - Grade 2 Thread: 2-56 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 2-56 x .187 Long - 21203 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 2-56 x .187 Long
21203
Titanium SHCS 2-56 x .187 Long 21203
Part Number: 21203 Drive: Socket Length: .187 [4.74] Material: Titanium - Grade 2 Thread: 2-56 Manufactured per ASME B18

Part Number: 21203

  • Drive: Socket
  • Length: .187 [4.74]
  • Material: Titanium - Grade 2
  • Thread: 2-56
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21203-ND - DigiKey
Thief River Falls, MN, United States
#2-56 Cheese Head Bolt Hex Drive Titanium

#2-56 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21203 36-21203-ND
Product Name Titanium SHCS 2-56 x .187 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Screw - 36-8703-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Titanium SHCS M5 x 20mm Long - 25053 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Binding Head Screw - 9437 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS 6-32 x .312 Long - 21605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers